DSF/ISO/IEC FDIS 27034-1

Information technology - Security techniques - Application security - Part 1: Overview and concepts

pending, Most Current
Organization: DS
Status: pending
Page Count: 85
ICS Code (Information coding): 35.040
scope:

ISO/IEC 27034 provides guidance to assist organizations in integrating security into the processes used for managing their applications. This part of ISO/IEC 27034 presents an overview of application security. It introduces definitions, concepts, principles and processes involved in application security. ISO/IEC 27034 is applicable to in-house developed applications, applications acquired from third parties, and where the development or the operation of the application is outsourced.

Document History

DSF/ISO/IEC FDIS 27034-1
Information technology - Security techniques - Application security - Part 1: Overview and concepts
ISO/IEC 27034 provides guidance to assist organizations in integrating security into the processes used for managing their applications. This part of ISO/IEC 27034 presents an overview of application...
Advertisement