IEC - 60079-18 (REDLINE + STANDARD)

Explosive atmospheres – Part 18: Equipment protection by encapsulation “m”

inactive
Organization: IEC
Publication Date: 1 May 2009
Status: inactive
Page Count: 84
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection encapsulation "m".

This part of IEC 60079 only applies for encapsulated electrical apparatus, encapsulated parts of electrical apparatus and encapsulated Ex components (hereinafter always referred to as "m" apparatus) where the rated voltage does not exceed 10 kV with a relative tolerance of +10 %.

This standard supplements the general requirements in IEC 60079-0.

Document History

December 1, 2014
Explosive atmospheres – Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
60079-18 (REDLINE + STANDARD)
May 1, 2009
Explosive atmospheres – Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection...

References

Advertisement