GMKOREA EDS-T-7513
The Temperature Cycling Test Method for Organic Coated Products
inactive, Most Current
Buy Now
| Organization: | GMKOREA |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This standard is used to determine the change at low and high temperature cycles of either interior or exterior parts on motor vehicles organically-coated surface over their plastic substrates.
PURPOSE
This standard specifies the test method for determining the change at low and high temperature of either interior or exterior parts on organic-coated products.
Document History
GMKOREA EDS-T-7513
August 1, 2011
The Temperature Cycling Test Method for Organic Coated Products
This standard is used to determine the change at low and high temperature cycles of either interior or exterior parts on motor vehicles organically-coated surface over their plastic substrates....
June 19, 2006
THE TEMPERATURE CYCLING TEST METHOD FOR ORGANIC COATED PRODUCTS
This standard is used to determine the change at low and high temperature cycles of either interior or exterior parts on motor vehicles organically-coated surface over their plastic substrates....