CENELEC - EN 62047-5

Semiconductor devices - Micro-electromechanical devices - Part 5: RF MEMS switches

inactive
Organization: CENELEC
Publication Date: 1 August 2011
Status: inactive
Page Count: 38
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 62047 describes terminology, definition, symbols, test methods that can be used to evaluate and determine the essential ratings and characteristic parameters of RF MEMS switches. The statements made in this standardization are also applicable to RF (Radio Frequency) MEMS (Micro-Electro-Mechanical Systems) switches with various structures, contacts (d.c. contact and capacitive contact), configurations (series and shunt), switching networks (SPST, SPDT, DPDT, etc.), and actuation mechanism such as electrostatic, electro-thermal, electromagnetic, piezoelectric, etc. The RF MEMS switches are promising devices in advanced mobile phones with multi-band/mode operation, smart radar systems, reconfigurable RF devices and systems, SDR (Software Defined Radio) phones, test equipments, tunable devices and systems, satellite, etc.

Document History

March 1, 2012
Semiconductor devices - Micro-electromechanical devices - Part 5: RF MEMS switches
This part of IEC 62047 describes terminology, definition, symbols, test methods that can be used to evaluate and determine the essential ratings and characteristic parameters of RF MEMS switches. The...
EN 62047-5
August 1, 2011
Semiconductor devices - Micro-electromechanical devices - Part 5: RF MEMS switches
This part of IEC 62047 describes terminology, definition, symbols, test methods that can be used to evaluate and determine the essential ratings and characteristic parameters of RF MEMS switches. The...

References

Advertisement