SNZ - AS/NZS 3120
Approval and test specification—Cord extension sockets
| Organization: | SNZ |
| Publication Date: | 29 August 2011 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This Standard sets out essential safety requirements for cord extension sockets and inlet plugs, as defined in Clause 1.4, intended for use at extra-low or low voltages, and inlet plugs with rated voltages not exceeding 250 V and current ratings not exceeding 20 A in accordance with the pin configurations given in AS/NZS 3112.
This Standard does not apply to cord extension sockets that are enclosed within an appliance in such a way that they are not exposed to personal contact, or that are intended for use solely where they will be so enclosed.
Document History