MODUK - DEF STAN 95-13
Armour Plate for Proof of Projectile Purposes
| Organization: | MODUK |
| Publication Date: | 2 September 2011 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This Standard specifies the requirements for proof of projectile armour plate with a thickness of 3 mm to 300 mm and includes manufacture, inspection, dimensions, mechanical properties, ultrasonic examination and test requirements. Two types of plate are defined, Type 1 and Type 2, the purchase order shall state which type is required. The quality of production shall be assured by quality control, inspection and testing procedures defined in a process Control Schedule (PCS)
Document History