SNV - SN EN 14535-1+A1

Railway applications - Brake discs for railway rolling stock - Part 1: Brake discs pressed or shrunk onto the axle or drive shaft, dimensions and quality requirements

inactive
Organization: SNV
Publication Date: 1 August 2011
Status: inactive
Page Count: 31
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies requirements for the design, dimensions, performance, and testing of the brake disc, hereafter called "disc". This European Standard applies to discs secured at the axle or drive-shaft of railway rolling stock by a cylindrical or conic tapered interference fit.

For each discrete unit so fitted, one or more disc brake rings, each having two axially separated friction faces, may be deployed.

This European Standard applies to discs designed to be fitted to rail vehicles used on the main national networks, urban networks, underground railways, trams and private networks (regional railways, company railways etc.).

NOTE This European Standard should be used in association with the standards prEN 15328 and CEN/TC 256 N 185 covering disc brake linings.

Document History

October 1, 2019
Railway applications - Brake discs for railway rolling stock - Part 1: Brake discs pressed or shrunk onto the axle or drive shaft, dimensions and quality requirements
This document specifies requirements for the design and dimensions of the brake disc. This document applies to discs pressed or shrunk onto the axle or drive shaft of railway rolling stock by a...
SN EN 14535-1+A1
August 1, 2011
Railway applications - Brake discs for railway rolling stock - Part 1: Brake discs pressed or shrunk onto the axle or drive shaft, dimensions and quality requirements
This European Standard specifies requirements for the design, dimensions, performance, and testing of the brake disc, hereafter called "disc". This European Standard applies to discs secured at the...
April 1, 2006
Railway applications - Brake discs for railway rolling stock - Part 1: Brake discs pressed or shrunk onto the axle or drive shaft, dimensions and quality requirements
A description is not available for this item.

References

Advertisement