SNV - SN EN ISO 11296-4
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 4: Lining with cured-in-place pipes
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for cured-in- place pipes and fittings used for the renovation of underground non-pressure drainage and sewerage networks.
It applies to the use of various thermosetting resin systems, in combination with compatible fibrous carrier materials and other process-related plastics components.
Document History
SN EN ISO 11296-4
August 1, 2011
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 4: Lining with cured-in-place pipes
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for cured-in- place pipes and fittings used for the renovation of underground non-pressure drainage...