SNV - SN EN ISO 3994

Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification

inactive
Organization: SNV
Publication Date: 1 August 2011
Status: inactive
Page Count: 26
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive solids and slurries, for use in the ambient temperature range from − 10 °C to + 55 °C.

The three types of hose are for light-, medium- and heavy-duty applications.

The types of hoses covered in this International Standard are not intended for use with flammable or combustible materials, nor with aromatic solvents.

NOTE Hoses of a similar construction for suction and discharge for fire-fighting are specified in ISO 14557, Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies.

Document History

October 1, 2014
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical-thermoplasticreinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
SN EN ISO 3994
August 1, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...

References

Advertisement