ISO/IEC 16317

Information technology - Telecommunications and information exchange between systems - proxZzzy for sleeping hosts

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2011
Status: active
Page Count: 34
ICS Code (Networking): 35.110
scope:

This International Standard specifies maintenance of network connectivity and presence by proxies to extend the sleep duration of hosts.

This International Standard specifies:

• capabilities that a proxy may expose to a host;

• information that must be exchanged between a host and a proxy;

• proxy behaviour for 802.3 (Ethernet) and 802.11 (WiFi);

• required and optional behaviour of a proxy while it is operating, including responding to packets, generating packets, ignoring packets, and waking the host.

This International Standard does not:

• specify communication mechanisms between hosts and proxies;

• extend or modify the referenced specifications (and for any discrepancies those specifications are authoritative);

• support security and communication protocols such as IPsec, MACSec, SSL, TLS, Mobile IP, etc.

Document History

ISO/IEC 16317
October 1, 2011
Information technology - Telecommunications and information exchange between systems - proxZzzy for sleeping hosts
This International Standard specifies maintenance of network connectivity and presence by proxies to extend the sleep duration of hosts. This International Standard specifies: • capabilities that a...

References

Advertisement