DIN EN ISO 10555-3
Intravascular catheters - Sterile and single-use catheters - Part 3: Central venous catheters (ISO/DIS 10555-3:2011); German version prEN ISO 10555-3:2011
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
November 1, 2013
Intravascular catheters - Sterile and single-use catheters - Part 3: Central venous catheters (ISO 10555-3:2013); German version EN ISO 10555-3:2013
Dieser Teil der ISO 10555 legt Anforderungen an zentrale Venenkatheter fest, die steril geliefert werden und zur einmaligen Verwendung bestimmt sind.
DIN EN ISO 10555-3
October 1, 2011
Intravascular catheters - Sterile and single-use catheters - Part 3: Central venous catheters (ISO/DIS 10555-3:2011); German version prEN ISO 10555-3:2011
A description is not available for this item.
November 1, 1997
Sterile, single-use intravascular catheters - Part 3: Central venous catheters (ISO 10555-3:1996); German version EN ISO 10555-3:1997
A description is not available for this item.