DIN EN 4612-013

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable - Product standard; German and English version FprEN 4612-013:2011

inactive
Organization: DIN
Publication Date: 1 October 2011
Status: inactive
Page Count: 21
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

March 1, 2012
Luft- und Raumfahrt - Ein- und mehradrige elektrische Leitungen zur allgemeinen Verwendung, XLETFE-Familie, ummantelt oder geschirmt und ummantelt - Teil 013: SX, TC und UC, Kupfer vernickelt, Betriebstemperaturen zwischen -65 °C und 150 °C, einfach extrudierte Isolierung nur fuer Geraeteverdrahtung, ummantelt und geschirmt (spiralfoermig), UV-Laser bedruckbar - Produktnorm; Deutsche und Englische Fassung EN 4612-013:2011
Diese Europäische Norm legt die Eigenschaften von elektrischen Leitungen aus der XLETFE-Familie (quervernetztes Ethylen-Tetrafluorethylen-Co-Polymer) mit UV-Laser bedruckbarem Mantel und vernickeltem...
DIN EN 4612-013
October 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable - Product standard; German and English version FprEN 4612-013:2011
A description is not available for this item.
Advertisement