ISO 15063

Plastics — Polyols for use in the production of polyurethanes — Determination of hydroxyl number by NIR spectroscopy

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2011
Status: active
Page Count: 34
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies a method for the determination of hydroxyl numbers of polyols using NIR (near-infrared) spectroscopy. Definitions and calibration techniques are given. Procedures for selecting calibration materials and for collecting and processing data to develop NIR calibrations are outlined. Criteria for building, evaluating and validating the NIR calibration model are also described. Procedures for sample handling, data gathering and evaluation are included.

It is necessary to know the hydroxyl number of polyols in order to properly formulate polyurethane systems. This International Standard is suitable for use in research, quality control, specification testing and process control.

Document History

ISO 15063
September 15, 2011
Plastics — Polyols for use in the production of polyurethanes — Determination of hydroxyl number by NIR spectroscopy
This International Standard specifies a method for the determination of hydroxyl numbers of polyols using NIR (near-infrared) spectroscopy. Definitions and calibration techniques are given....
August 15, 2004
Plastics Polyols for use in the production of polyurethanes Determination of hydroxyl number by NIR spectroscopy
A description is not available for this item.

References

Advertisement