ISO 630-1
Structural steels — Part 1: General technical delivery conditions for hot-rolled products
| Organization: | ISO |
| Publication Date: | 15 September 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
This part of ISO 630 specifies the general technical delivery conditions for steel flat and long products (plate/ sections/wide flats and bars) used principally for general-purpose structural steels. The steels specified in this part of ISO 630 are intended for use in welded or bolted structures.
The specific requirements for structural steels are given in the individual parts of ISO 630.
This part of ISO 630 does not include the following structural steels, some of which are covered by other International Standards:
- sheet and strip: refer to ISO TC 17/SC 12 "Continuous mill flat rolled products";
- tubular products: refer to ISO TC 5/SC 1 "Steel tubes".
NOTE Lists of standards covered by ISO/TC 17/SC 12 and ISO/TC 5/SC 1 are available on the ISO Web site.
Document History