DIN EN ISO 14819-3
Intelligente Transportsysteme - Verkehrs- und Reiseinformationsbotschaften ueber Verkehrsbotschaftkodierung - Teil 3: Ortsreferenzierung fuer Radiodatensysteme - Verkehrsbotschaftskanal (RDS-TMC) unter Nutzung von ALERT-C (ISO/DIS 14819-3:2011); Englische Fassung prEN ISO 14819-3:2011
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 81 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This standard primarily addresses the needs of RDS-TMC ALERT-C messages, which are already being implemented. However, the modular approach used here is intended to facilitate future extension of the location referencing rules to other traffic and travel messaging systems.
The location referencing rules defined in this standard address the specific requirements of Traffic Message Channel (TMC) systems, which use abbreviated coding formats to provide TTI messages over mobile bearers (e.g. GSM, DAB) or via exchange protocols like DATEX. In particular, the rules address the Radio Data System - Traffic Message Channel (RDS-TMC), a means of providing digitally-coded traffic and travel information to travellers using a silent data channel (RDS) on FM radio stations, based on the ALERT-C protocol.
Document History