DSF/prEN ISO1938-1
Geometrical product specifications (GPS) - Dimensional measuring equipment - Part 1: Plain limit gauges of linear size
| Organization: | DS |
| Status: | pending |
| Page Count: | 40 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This International Standard specifies the most important metrological and design characteristics of plain limit gauges of linear size. This International Standard defines the different types of plain limit gauges used to prove conformance with linear dimensional specification associated to linear size. This International Standard also defines the design characteristics and the metrological characteristics for these limit gauges as well as the new or wear limits state Maximum Permissible Errors (MPEs) for these characteristics. This International Standard also describes the use of limit gauges and it covers linear sizes up to 500 mm.
Document History