DOD - SMD 5962-11017

INDUCTORS, SMD, CHIP, THIN FILM, TIGHT TOLERANCE, 0402

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 September 2011
Status: active
Page Count: 8
scope:

This drawing describes the requirements for inductors, SMD, chip. These inductors are composed of a single or double layer dielectric thin film and are of small size and tight tolerances.

intended Use:

Inductors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 26, 2021
INDUCTORS, SMD, CHIP, THIN FILM, TIGHT TOLERANCE, 0402
A description is not available for this item.
SMD 5962-11017
September 12, 2011
INDUCTORS, SMD, CHIP, THIN FILM, TIGHT TOLERANCE, 0402
Inductors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement