CENELEC - EN 50525-2-51
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
| Organization: | CENELEC |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cables): | 29.060.20 |
scope:
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included.
The cables are of rated voltages U0/U 300/500 V.
The cables are intended for the interconnection of manufacturing machines.
The maximum conductor operating temperature for the cables in this standard is 70 °C.
NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.
This EN 50525-2-51 should be read in conjunction with EN 50525-1, which specifies general requirements.
Document History