CENELEC - EN 50525-2-31
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-31: Cables for general applications - Single core non-sheathed cables with thermoplastic PVC insulation
| Organization: | CENELEC |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
scope:
EN 50525-2-31 applies to non-sheathed single core cables insulated with thermoplastic (PVC) insulation.
The cables are of rated voltages U0/U up to and including 450/750 V. The cables are intended for fixed wiring applications.
NOTE 1 Cables rated 450/750 V may be used at 600/1 000 V when this cable is used in fixed installations with mechanical protection, within switchgear and control gear - see HD 516.
The maximum conductor operating temperatures for the cables in this standard are 70 °C (V types) and 90 °C (V2 types).
NOTE 2 HD 516 contains extensive guidance on the safe use of cables in this standard.
This EN 50525-2-31 should be read in conjunction with EN 50525-1, which specifies general requirements.
Document History