PIP ELSMC20

Low-Voltage AC Adjustable Speed Drive Specification

inactive
Buy Now
Organization: PIP
Publication Date: 1 September 2011
Status: inactive
Page Count: 13
scope:

This Practice describes the requirements for design, construction, performance, inspection, testing, shipment, and documentation of low-voltage (up to 600 volt input) AC, 3-phase, adjustable speed drives for squirrel cage induction motors. This Practice does not include the motor requirements. If a coordinated package is required, the purchaser shall also include the motor specifications.

Purpose

This Practice provides the requirements for purchase of low-voltage AC adjustable speed drives (ASDs).

Document History

January 1, 2019
Low-Voltage AC Adjustable Speed Drive Specification
This Practice describes the requirements for design, construction, performance, inspection, testing, shipment, and documentation of low-voltage (up to 600 volt input) AC, 3-phase, adjustable speed...
PIP ELSMC20
September 1, 2011
Low-Voltage AC Adjustable Speed Drive Specification
This Practice describes the requirements for design, construction, performance, inspection, testing, shipment, and documentation of low-voltage (up to 600 volt input) AC, 3-phase, adjustable speed...
April 1, 2006
Low Voltage AC Adjustable Speed Drive Specification
This Practice describes the requirements for design, construction, performance, inspection, testing, shipment, and documentation of low voltage (up to 600 volt input) AC, 3-phase, adjustable speed...
November 1, 1999
Specification for Procurement of Low Voltage AC Adjustable Speed Drive
This Practice and Data Sheet define the minimum requirements for design, construction, performance, inspection, testing, shipment, and documentation of low voltage (up to 600 volt) AC, 3 phase,...

References

Advertisement