ETSI - TS 102 640-6-2

Electronic Signatures and Infrastructures (ESI); Registered Electronic Mail (REM); Part 6: Interoperability Profiles; Sub-part 2: REM-MD BUSDOX Interoperability Profile

active, Most Current
Organization: ETSI
Publication Date: 1 September 2011
Status: active
Page Count: 28
scope:

The present document specifies requirements for achieving interoperability between the Registered Electronic Mail systems that are compliant with TS 102 640 (REM henceforth) specification [1] to [5] and systems that are compliant with "Business Document Exchange Network service metadata and transport specification" (BUSDOX henceforth) [6] to [11].

The approach used for this purpose is to define all the necessary mappings between the two specifications taking into account also the objective to maintain and preserve the main advantages and positive features present in both the realities as pursued in the Technical Specifications.

The present document is structured as follows:

• Clause 4: Mapping of terms and definitions.

• Clause 5: Functional GAP analysis between REM and BUSDOX.

• Clause 6: Covered Scenarios: REM+BUSDOX to BUSDOX and BUSDOX to REM+BUSDOX.

• Clause 7: Profile specification for the interaction scenarios defined in clause 6.

Document History

TS 102 640-6-2
September 1, 2011
Electronic Signatures and Infrastructures (ESI); Registered Electronic Mail (REM); Part 6: Interoperability Profiles; Sub-part 2: REM-MD BUSDOX Interoperability Profile
The present document specifies requirements for achieving interoperability between the Registered Electronic Mail systems that are compliant with TS 102 640 (REM henceforth) specification [1] to [5]...

References

Advertisement