ASTM International - ASTM E776-87(2004)
Standard Test Method for Forms of Chlorine in Refuse-Derived Fuel
| Organization: | ASTM International |
| Publication Date: | 28 August 1987 |
| Status: | inactive |
| Page Count: | 7 |
significance And Use:
The standard is available to producers and users of RDF for determining the content and forms of chlorine present in the fuel.
scope:
1.1 This test method covers the determination of the forms of chlorine in refuse-derived fuel-three (RDF): total chlorine, water-soluble chloride, and water-insoluble chlorine.
1.2 This test method may be applicable to any waste material from which a laboratory analysis sample can be prepared.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precaution statements see Section 6 and 11.2.1.
Document History