ETSI - TS 102 148-1-2
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Packet based Convergence Layer; Part 1: Common Part; Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
| Organization: | ETSI |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 10 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERACCESS; Packet based Convergence Layer; Part 1: Common Part [1].
The objective of the present document is to provide a basis for conformance tests for HIPERACCESS equipment giving a high probability of air interface inter-operability between different manufacturer's HIPERACCESS equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as a basis for the test methodology.
Document History