ISO 3030
Rolling bearings — Radial needle roller and cage assemblies — Boundary dimensions and tolerances
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This International Standard specifies the boundary dimensions for radial needle roller and cage assemblies.
In addition, it gives the tolerances for the cage width and method of functional gauging of smallest single bore diameter of needle roller complement.
Informative values for the tolerances of shaft raceway, housing raceway and raceway widths are given in Annex A.
Document History
March 1, 2022
Rolling bearings — Radial needle roller and cage assemblies — Boundary dimensions, geometrical product specifications (GPS) and tolerance values
This document specifies the boundary dimensions for radial needle roller and cage assemblies.
In addition, this document gives the tolerances for the cage width and method of functional gauging of...
ISO 3030
October 1, 2011
Rolling bearings — Radial needle roller and cage assemblies — Boundary dimensions and tolerances
This International Standard specifies the boundary dimensions for radial needle roller and cage assemblies.
In addition, it gives the tolerances for the cage width and method of functional gauging...
December 15, 1996
Roller Bearings - Radial Needle Roller and Cage Assemblies - Dimensions and Tolerances
This International Standard specifies the boundary dimensions for needle roller and cage radial assemblies, and gives preferred dimensions to be used.
In addition, it gives the tolerances for the...
January 1, 1974
Needle Roller Bearings - Needle Roller and Cage Assemblies - Metric Series - Part I: Radial Needle Roller and Cage Assemblies - Boundary Dimensions and Tolerances
A description is not available for this item.