ISO 19131
Geographic information — Data product specifications AMENDMENT 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (IT applications in science): | 35.240.70 |
Document History
November 1, 2022
Geographic information — Data product specifications
This document describes requirements for the specification of geographic data products, based upon the concepts of other International Standards in the ISO 19100 family of standards. It also provides...
ISO 19131
October 1, 2011
Geographic information — Data product specifications AMENDMENT 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema
A description is not available for this item.
April 15, 2007
Geographic information - Data product specifications
A description is not available for this item.