FORD WSK-M4D840-A1
ACETAL (POM) COPOLYMER, MELT FLOW RATE 5 - 11, INTERIOR ** TO BE USED WITH FORD WSS-M99P1111-A **
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 13 April 2006 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by these specifications is thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.
Document History
November 22, 2006
ACETAL (POM) COPOLYMER, MELT FLOW RATE 5 - 11, INTERIOR ** TO BE USED WITH FORD WSS-M99P1111-A **
The material defined by these specifications is thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.
FORD WSK-M4D840-A1
April 13, 2006
ACETAL (POM) COPOLYMER, MELT FLOW RATE 5 - 11, INTERIOR ** TO BE USED WITH FORD WSS-M99P1111-A **
The material defined by these specifications is thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.
June 1, 1995
ACETAL (POM) COPOLYMER, MELT FLOW RATE 5 - 11, INTERIOR
1. SCOPE The material defined by these specifications are thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.