DS/ISO 6721-6/Amd. 1
Plastics – Determination of dynamic mechanical properties – Part 6: Shear vibration – Non-resonance method
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
Describes a shear vibration method for determining the components of the shear complex modulus G/Zeichen) of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. Suitable for measuring dynamic storage moduli in the range 0,1 MPa to 50 MPa. Particularly suited to the measurement of loss factors greater than 0,1.
Document History
October 1, 2011
Plastics – Determination of dynamic mechanical properties – Part 6: Shear vibration – Non-resonance method
Describes a shear vibration method for determining the components of the shear complex modulus G/Zeichen) of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. Suitable for measuring...
DS/ISO 6721-6/Amd. 1
October 1, 2011
Plastics – Determination of dynamic mechanical properties – Part 6: Shear vibration – Non-resonance method
Describes a shear vibration method for determining the components of the shear complex modulus G/Zeichen) of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. Suitable for measuring...