GMW16392

Silicone Foams

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2011
Status: inactive
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. This specification covers a silicone foam material used for sealing various components within a General Motors vehicle. These silicone foam materials are recommended for applications where the normal temperature range is -55 °C to +200 °C.

Material Class.

• Class I - Open Cell

• Class II - Closed Cell

Typical Applications. This material is used as a primary seal for air, dust and automotive fluids where exposure to high temperatures and low compression set is a factor. Materials can be produced in continuous roll, sheet or cast bun blocks. Products qualified to this specification shall be identified by compression force deflection ranges per ASTM D1056 at 25% compression.

Type 1. This is a low modulus (soft cellular) foam, which can be easily compressed and used as noise isolation and as an air, dust and fluid seal.

Type 2. This is a medium modulus (medium cellular) foam, which can be easily compressed and used as noise isolation and as an air, dust and fluid seal.

Type 3. This is a firm modulus (firm cellular) foam, which can be easily compressed and used as noise isolation and as an air, dust and fluid seal.

Remarks. These materials are considered low-density silicone foams.

Document History

February 1, 2018
Silicone Foams
Material Description. This specification covers silicone foam materials used for sealing various components within vehicles. These silicone foam materials are recommended for applications where the...
March 1, 2016
Silicone Foams
Material Description. This specification covers silicone foam materials used for sealing various components within vehicles. These silicone foam materials are recommended for applications where the...
GMW16392
September 1, 2011
Silicone Foams
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement