CEN - EN 16117-1

Copper and copper alloys - Determination of copper content - Part 1: Electrolytic determination of copper in materials with copper content less than 99,85 %

active, Most Current
Organization: CEN
Publication Date: 1 October 2011
Status: active
Page Count: 16
ICS Code (Copper and copper alloys): 77.120.30
scope:

This European Standard specifies an electrolytic method for the determination of the copper content in copper materials with a copper content less than 99,85 % (mass fraction) in the form of unwrought, wrought and cast products.

Silver, if present, is co-deposited and is reported as copper. Approximately one-half of any selenium and tellurium present will co-deposit. Arsenic, antimony, bismuth and tin, if present, also interfere.

Document History

EN 16117-1
October 1, 2011
Copper and copper alloys - Determination of copper content - Part 1: Electrolytic determination of copper in materials with copper content less than 99,85 %
This European Standard specifies an electrolytic method for the determination of the copper content in copper materials with a copper content less than 99,85 % (mass fraction) in the form of...

References

Advertisement