IEEE 802.1D

Standard for Local and metropolitan area networks - Common specifications Part 3: Media Access Control (MAC) Bridges - Amendment 1

inactive
Buy Now
Organization: IEEE
Publication Date: 17 March 2001
Status: inactive
Page Count: 48
scope:

This amendment to IEEE Std 802.1D, 1998 Edition is intended to document maintenance items identified in the text of IEEE Std 802.1D, 1998 Edition (ISO/IEC 15802- 3:1998). The document identifies any proposed changes to the text that have arisen as a consequence of maintenance activity. These are documented in the usual form for Amendments to IEEE 802 standards; i.e., as an explicit set of editing instructions that, if correctly applied to the text of ISO/IEC 15802-3:1998, will create a corrected document.

Document History

February 9, 2004
Local and Metropolitan Area Networks - Media Access Control (MAC) Bridges
For the purpose of compatible interconnection of data-processing equipment using the IEEE 802 MAC Service supported by interconnected IEEE 802 LANs (see 3.4) using different or identical Media Access...
February 9, 2004
Local and metropolitan area networks - Media Access Control (MAC) Bridges
For the purpose of compatible interconnection of data-processing equipment using the IEEE 802 MAC Service supported by interconnected IEEE 802 LANs (see 3.4) using different or identical Media Access...
July 26, 2002
Local and Metropolitan Area Networks - Media Access Control (MAC) Bridges - Interpretation
A description is not available for this item.
June 14, 2001
Standard for Local and metropolitan area networks— Common specifications Part 3: Media Access Control (MAC) Bridges — Amendment 2: Rapid Reconfiguration
For the purpose of compatible interconnection of data processing equipment using the IEEE 802 MAC Service supported by interconnected IEEE 802 LANs (see 3.4) using different or identical Media Access...
IEEE 802.1D
March 17, 2001
Standard for Local and metropolitan area networks - Common specifications Part 3: Media Access Control (MAC) Bridges - Amendment 1
This amendment to IEEE Std 802.1D, 1998 Edition is intended to document maintenance items identified in the text of IEEE Std 802.1D, 1998 Edition (ISO/IEC 15802- 3:1998). The document identifies any...
June 25, 1998
Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Common Specifications - Part 3: Media Access Control (MAC) Bridges
A description is not available for this item.
June 25, 1998
Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Common Specifications - Part 3: Media Access Control (MAC) Bridges
A description is not available for this item.
June 25, 1998
Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Common Specifications - Part 3: Media Access Control (MAC) Bridges
A description is not available for this item.
October 17, 1996
Local and Metropolitan Area Networks Media Access Control (MAC) Bridges: Managed Objects for MAC Bridges
A description is not available for this item.
January 1, 1993
Information Technology -Telecommunications and Information Exchange between Systems-Local Area Networks-Media Access Control (MAC) Bridges
A description is not available for this item.
May 31, 1990
Local and Metropolitan Area Networks: Media Access Control (MAC) Bridges
A description is not available for this item.

References

Advertisement