AASHTO T 300

Standard Method of Test for Force Ductility Test of Asphalt Materials

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2011
Status: inactive
Page Count: 5
scope:

The force ductility of an asphalt material is determined by measuring the tensile stress induced on a specimen when two ends of a briquet specimen of the material are pulled apart at 5 cm/min (2 in./min) and at a specified temperature. Unless otherwise specified, the test shall be performed at a temperature of 4.0 ± 0.5°C (39.2 ± 1.0°F) and a speed of 5 cm/min (2 in./min) ± 5.0 percent. The test is designed primarily for polymer-modified emulsions.

The values stated in SI units are to be regarded as the standard.

This test may involve hazardous materials, operations, and equipment. This test does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2022
Standard Method of Test for Force Ductility Test of Asphalt Materials
The force ductility of an asphalt material is determined by measuring the tensile stress induced on a specimen when two ends of a briquet specimen of the material are pulled apart at 5 cm/min (2...
January 1, 2011
Standard Method of Test for Force Ductility Test of Asphalt Materials
The force ductility of an asphalt material is determined by measuring the tensile stress induced on a specimen when two ends of a briquet specimen of the material are pulled apart at 5 cm/min (2...
January 1, 2011
Standard Method of Test for Force Ductility Test of Asphalt Materials
The force ductility of an asphalt material is determined by measuring the tensile stress induced on a specimen when two ends of a briquet specimen of the material are pulled apart at 5 cm/min (2...
AASHTO T 300
January 1, 2011
Standard Method of Test for Force Ductility Test of Asphalt Materials
The force ductility of an asphalt material is determined by measuring the tensile stress induced on a specimen when two ends of a briquet specimen of the material are pulled apart at 5 cm/min (2...
January 1, 2000
Standard Method of Test for Force Ductility Test of Asphalt Materials
A description is not available for this item.
January 1, 2000
Standard Method of Test for Force Ductility Test of Bituminous Materials
A description is not available for this item.
January 1, 2000
Standard Method of Test for Force Ductility Test of Asphalt Materials
The force ductility of an asphalt material is determined by measuring the tensile stress induced on a specimen when two ends of a briquet specimen of the material are pulled apart at 5 cm/min (2...
January 1, 1996
Standard Method of Test for Force Ductility Test of Bituminous Materials
A description is not available for this item.
January 1, 1995
Standard Method of Test for Force Ductility Test of Bituminous Materials
A description is not available for this item.
January 1, 1994
Standard Method of Test for Force Ductility Test of Bituminous Materials
A description is not available for this item.

References

Advertisement