ETSI - ETS 300 086

Radio Equipment and Systems Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment with an Internal or External RF Connector Intended Primarily for Analogue Speech

inactive
Organization: ETSI
Publication Date: 1 January 1991
Status: inactive
Page Count: 59
scope:

This standard covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It applies to angle modulation systems for use in the land mobile service, operating on radio frequencies between 30 MHz and 1000 MHz, with channel separations of 12.5 kHz, 20 kHz and 25 kHz, and intended primarily for analogue speech.

In this standard different requirements are given for the different radio frequency bands, channel separations, environmental conditions and types of equipment, where appropriate.

The types of equipment covered by this standard are as follows:

- Base station: equipment fitted with an antenna socket.

- Mobile station: equipment fitted with an antenna socket.

- Handportable stations:

a) fitted with an antenna socket,

or

b) without an external antenna socket (integral antenna equipment) but fitted with a permanent internal or a temporary internal 50 ê R.F. connector which allows access to the transmitter output and the receiver input.

For the type of equipment defined in (b) the additional measurements which shall be made using the equipment antenna connected to the station (and not using any connector) are as follows:

- Transmitter effective radiated power

- Transmitter radiated spurious emissions

- Receiver maximum usable sensitivity (field strength)

- Receiver radiated spurious emissions

Handportable equipment without an external or internal RF connector and without the possibility of having a temporary internal 50 ê RF connector is not covered by this standard.

Document History

March 1, 1997
Radio Equipment and Systems (RES); Land Mobil Group; Technical Characteristics and Test Conditions for Radio Equipment with an Internal RF Connector Intended Primarily for Analogue Speech
A description is not available for this item.
January 1, 1996
Radio Equipment and Systems (RES); Land Mobile Group; Technical Characteristics and Test Conditions for Radio Equipment with an Internal or External RF Connector Intended Primarily for Analogue Speech
INTRODUCTION The free movement of radiocommunications goods and the provision of Europe-wide services for radiocommunications are only achievable if there exist common regulations throughout Europe...
January 1, 1996
Radio Equipment and Systems (RES); Land Mobile Group; Technical Characteristics and Test Conditions for Radio Equipment with an Internal or External RF Connector Intended Primarily for Analogue Speech
Foreword This draft amendment to ETS 300 086 (1991) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI), and...
January 1, 1991
Radio Equipment and Systems Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment with an Internal or External RF Connector Intended Primarily for Analogue Speech
A description is not available for this item.
ETS 300 086
January 1, 1991
Radio Equipment and Systems Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment with an Internal or External RF Connector Intended Primarily for Analogue Speech
This standard covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be...
Advertisement