SNV - SN EN 287-1

Qualification test of welders - Fusion welding - Part 1: Steels

inactive, Most Current
Organization: SNV
Publication Date: 1 September 2011
Status: inactive
Page Count: 42
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

This European Standard defines the qualification testing of welders for the fusion welding of steels.

It provides a set of technical rules for a systematic qualification test of the welder, and enables such qualifications to be uniformly accepted independently of the type of product, location and examiner/examining body.

When qualifying welders, the emphasis is placed on the welder's ability to manually manipulate the electrode / welding torch / welding blowpipe and thereby producing a weld of acceptable quality.

The welding processes referred to in this standard include those fusion-welding processes which are designated as manual or partly mechanized welding. It does not cover fully mechanized and automated welding processes (see EN 1418).

Document History

SN EN 287-1
September 1, 2011
Qualification test of welders - Fusion welding - Part 1: Steels
This European Standard defines the qualification testing of welders for the fusion welding of steels. It provides a set of technical rules for a systematic qualification test of the welder, and...
May 1, 2006
Qualification test of welders - Fusion welding - Part 1: Steels; Amendment A2
A description is not available for this item.
November 1, 2004
Qualification test of welders - Fusion welding - Part 1: Steels
A description is not available for this item.
April 1, 2004
Qualification test of welders - Fusion welding - Part 1: Steels
A description is not available for this item.

References

Advertisement