SN - NS-EN ISO 6185-4:2011

Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011)

inactive, Most Current
Organization: SN
Publication Date: 1 October 2011
Status: inactive
ICS Code (Small craft): 47.080

Document History

NS-EN ISO 6185-4:2011
October 1, 2011
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011)
A description is not available for this item.
Advertisement