FORD WSS-M4D873-A3
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 20% MINERAL FILLED, LOW THERMAL EXPANSION, HIGH IMPACT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 8 September 2011 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The materials defined by these specifications are 20% mineral filled high impact and very low thermal expansion thermoplastic polyolefin elastomer (TEO) injection molding compounds based on in-reactor alloyed polypropylene copolymers and rubber, color pigmented and added UV stabilization for exterior use (WSS-M4D873-A3) or suitable for painting, providing that suitable surface pretreatment is used (WSS-M4D873-A4).
Document History