IEEE 1106
Recommended Practice for Installation, Maintenance, Testing, and Replacement of Vented Nickel-Cadmium Batteries for Stationary Applications
| Organization: | IEEE |
| Publication Date: | 9 June 2005 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This recommended practice is applicable to all stationary standby applications. However, specific applications, such as emergency lighting units and semiportable equipment, may have other appropriate practices and are beyond the scope of this recommended practice. Stationary cycling applications, such as those found in alternative energy applications, are also beyond the scope of this document.
Sizing, qualification, and other battery types are beyond the scope of this recommended practice.
This recommended practice does not include any other component of the dc system, nor does it include inspection and testing of the overall dc system. Preoperational and periodic dc system tests of chargers and other dc components may require that the battery be connected to the system. Details for these tests will depend on the requirements of the dc system and are beyond the scope of this recommended practice.
Purpose
This recommended practice provides recommendations for installation design and for installation, maintenance, and testing procedures that can be used to optimize the life and performance of vented nickel-cadmium batteries used in stationary standby applications. This recommended practice also provides guidance for determining when these batteries should be replaced.
Document History