SNV - SN EN ISO 22892

Soil quality - Guidelines for the identification of target compounds by gas chromatography and mass spectrometry

active, Most Current
Organization: SNV
Publication Date: 1 September 2011
Status: active
Page Count: 32
ICS Code (Examination of soils in general): 13.080.05
scope:

This International Standard gives criteria for gas chromatography and mass spectrometry (GC-MS) identification of target compounds in soil samples. This International Standard is intended for use with standards developed for the determination of specific compounds. The identification criteria are based on the comparison of retention times followed by interpretation of the electron ionization mass spectra, or if necessary, additional mass spectrometric techniques and other relevant factors.

NOTE This International Standard is also applicable for other environmental samples.

Document History

SN EN ISO 22892
September 1, 2011
Soil quality - Guidelines for the identification of target compounds by gas chromatography and mass spectrometry
This International Standard gives criteria for gas chromatography and mass spectrometry (GC-MS) identification of target compounds in soil samples. This International Standard is intended for use...

References

Advertisement