AWWA C300

Reinforced Concrete Pressure Pipe, Steel-Cylinder Type

inactive
Buy Now
Organization: AWWA
Publication Date: 23 January 2011
Status: inactive
Page Count: 40
scope:

This standard describes the manufacture of reinforced concrete cylinder pipe that is not prestressed or pretensioned, in sizes 30 in. to 144 in. (760 mm to 3,660 mm), inclusive. Larger sizes have been manufactured based on the concepts of this standard. This type of pipe is designed for the internal pressure, external loads, and bedding conditions designated by the purchaser. This standard does not include requirements for design, handling, delivery, laying, field testing, or disinfection of pipe. Refer to AWWA Manual M9, Concrete Pressure Pipe, for information on these topics.

Essential requirements. The pipe shall have the following principal features: a welded steel cylinder with steel joint rings welded to its ends; a reinforcing cage or cages of steel bars, wire, or welded wire reinforcement; a wall of concrete encasing the steel cylinder and reinforcing cage or cages inside and outside of the steel cylinder; and a joint with a preformed gasket of rubber, designed so that the joint will be watertight under all conditions of service.

Purpose

The purpose of this standard is to provide the minimum requiremtns for reinforced concrete pressure pipe, steel-cylinder type, inclding fabrication and testing requirements.

Document History

January 13, 2022
Reinforced Concrete Pressure Pipe, Steel-Cylinder Type
This standard describes the manufacture of reinforced concrete cylinder pipe in sizes 30 in. to 144 in. (760 mm to 3,660 mm), inclusive. Larger sizes have been manufactured based on the concepts of...
January 13, 2022
Reinforced Concrete Pressure Pipe, Steel-Cylinder Type
This standard describes the manufacture of reinforced concrete cylinder pipe in sizes 30 in. to 144 in. (760 mm to 3,660 mm), inclusive. Larger sizes have been manufactured based on the concepts of...
June 19, 2016
Reinforced Concrete Pressure Pipe, Steel-Cylinder Type
This standard describes the manufacture of reinforced concrete cylinder pipe in sizes 30 in. to 144 in. (760 mm to 3,660 mm), inclusive. Larger sizes have been manufactured based on the concepts of...
AWWA C300
January 23, 2011
Reinforced Concrete Pressure Pipe, Steel-Cylinder Type
This standard describes the manufacture of reinforced concrete cylinder pipe that is not prestressed or pretensioned, in sizes 30 in. to 144 in. (760 mm to 3,660 mm), inclusive. Larger sizes have...
September 1, 2004
Reinforced Concrete Pressure Pipe, Steel-Cylinder Type
This standard describes the manufacture of reinforced concrete cylinder pipe that is not prestressed or pretensioned, in sizes 30 in. to 144 in. (760 mm to 3,660 mm), inclusive. Larger sizes have...
February 2, 1997
Reinforced Concrete Pressure Pipe, Steel-Cylinder Type
This standard covers the manufacture of reinforced concrete cylinder pipe that is not prestressed or pretensioned in sizes from 30 in. to 144 in. (750 mm to 3700 mm), inclusive. Larger sizes have...
January 29, 1989
Reinforced Concrete Pressure Pipe, Steel-Cylinder Type, for Water and Other Liquids
A description is not available for this item.
January 1, 1989
Reinforced Concrete Pressure Pipe, Steel-Cylinder Type, for Water and Other Liquids
A description is not available for this item.
May 16, 1982
Reinforced Concrete Pressure Pipe, Steel Cylinder Type, for Water and Other Liquids
A description is not available for this item.
January 28, 1974
Reinforced Concrete Pressure Pipe, Steel Cylinder Type, for Water and Other Liquids
A description is not available for this item.
January 27, 1964
Reinforced-Concrete Water Pipe—Steel Cylinder Type, Not Prestressed
A description is not available for this item.

References

Advertisement