SNV - SN EN 2997-001
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 001: Technical specification
| Organization: | SNV |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the general characteristics, the conditions for qualification acceptance and quality assurance, and the test programs and groups for threaded ring coupling circular connectors, fire-resistant or non fire-resistant, intended for use in a temperature range from − 65 °C to 175 °C continuous, 200 °C continuous or 260 °C peak according to the classes and models.
Document History