AASHTO T 105

Standard Method of Test for Chemical Analysis of Hydraulic Cement

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2011
Status: inactive
Page Count: 62
scope:

These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses for referee and certification purposes, as explained in Section 3. Specific chemical test methods are provided for ease of reference for those desiring to use them. They are grouped as Reference Test Methods and Alternate Test Methods. The reference test methods are long accepted classical chemical test methods, which provide a reasonably well-integrated basic scheme of analysis for hydraulic cements. The alternative test methods generally provide individual determination of specific components and may be used alone or as alternates and determinations within the basic scheme at the option of the analyst and as indicated in the individual method. The individual analyst must demonstrate achievement of acceptable precision and bias, as explained in Section 3, when these methods are used.

The values stated in SI units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Sections 6.3.2.1 and 14.4.1 for specific caution statements.

Document History

January 1, 2022
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
January 1, 2020
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
January 1, 2016
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
January 1, 2015
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
January 1, 2014
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
January 1, 2013
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
January 1, 2012
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
AASHTO T 105
January 1, 2011
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
January 1, 2009
Standard Method of Test for Chemical Analysis of Hydraulic Cement
These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses...
January 1, 2008
Standard Method of Test for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 2006
Standard Method of Test for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 2005
Standard Method of Test for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 2004
Standard Method of Test for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 2002
Standard Method of Test for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 2000
Standard Method of Test for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 1999
Standard Method of Test for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 1996
Standard Specification for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 1996
Standard Specification for Chemical Analysis of Hydraulic Cement
A description is not available for this item.
January 1, 1991
Standard Method of Test for Chemical Analysis of Hydraulic Cement (ASTM C114-88e)
A description is not available for this item.

References

Advertisement