DS/EN ISO 16120-1
Non-alloy steel wire rod for conversion to wire – Part 1: General requirements
| Organization: | DS |
| Publication Date: | 3 August 2011 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
This European Standard is applicable to rod of non-alloy steel intendedfor wire drawing and/or cold rolling. The cross-section of the rod may beround, square, rectangular, hexagonal, half-round or another shape and as ageneral rule of nominal size 5 mm or above the surface is smooth.It is not applicable to following products for which standards exist orare under study such as: - steel rod intended for heat treatment - rod of free-cutting steels - steel rod for cold heading and cold extrusion - steel rod intended for the production of electrodes and products forwelding - steel rod for welded fabric for reinforcement for concrete - steel rod for wire for high fatigue strength mechanical springs, suchas valve springs. In addition to the requirements of this standards the general technicaldelivery requirements specified in EN 10021 apply.
Document History