ISO/IEC 29109-4

Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 4: Finger image data TECHNICAL CORRIGENDUM 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2011
Status: active
Page Count: 6
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-4.

It establishes

- test assertions of the structure of the finger image data format as specified in ISO/IEC 19794-4:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009),

- test asssertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009),

- tests of semantic assertions (Type A Level 3 as defined in ISO/IEC 29109-1:2009).

It does not establish

- tests of conformance of CBEFF structures required by ISO/IEC 19794-4:2005,

- tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security),

- tests of conformance of systems that do not produce ISO/IEC 19794-4:2005 records.

Document History

ISO/IEC 29109-4
October 1, 2011
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 4: Finger image data TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-4. It establishes — test assertions of the...
May 1, 2010
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 4: Finger image data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-4. It establishes — test assertions of the...

References

Advertisement