FORD WSK-M7G6-A

FILM, HOT STAMP, METALLIC, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 8 September 2011
Status: inactive
Page Count: 2
scope:

The material defined by this specification is a multiple layer chromium or chromium-nickel stamping film suitable for the decorative hot stamping of plastic parts.

Document History

FORD WSK-M7G6-A
September 8, 2011
FILM, HOT STAMP, METALLIC, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a multiple layer chromium or chromium-nickel stamping film suitable for the decorative hot stamping of plastic parts.
April 27, 2004
FILM, HOT STAMP, METALLIC, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a multiple layer chromium or chromium-nickel stamping film suitable for the decorative hot stamping of plastic parts.
January 2, 1991
HOT STAMPING FILM, METALLIC, EXTERIOR
1. SCOPE The material defined by this specification is a multiple layer chromium or chromium-nickel stamping film suitable for the decorative hot stamping of plastic parts.

References

Advertisement