AASHTO M 227M/M 227
Standard Specification for Steel Bars, Carbon, Merchant Quality, Mechanical Properties
| Organization: | AASHTO |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers hot-wrought merchant quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for noncritical constructional applications. (See Section 3.2.)
Merchant quality hot-wrought steel bar is available in the following ranges of size and section:
Rounds, squares, and hexagons with diameters or distance across flats less than 75 mm [3 in.].
Bar size shapes with maximum dimensions less than 75 mm [3 in.].
Other bar sections with weight per foot less than 60.78 kg/m [40.84 lb/ft].
Flats 150 mm [6 in.] or less in width, more than 5.156 mm [0.203 in.] in thickness, and less than 60.78 kg/m or 77 cm2 [40.84 lb/ft or 12 in.2] in cross-sectional area.
Flats over 50 to 200 mm [6 to 8 in.] inclusive in width, 6 mm [0.230 in.] in thickness, and under 60.78 kg/m or 77 cm2 [40.84 lb/ft or 12 in.2] in cross-sectional area.
Hot-wrought merchant quality carbon steel bars subject to mechanical property requirements are hot-wrought in straight lengths only.
Some applications may require one or more of the available designations shown under supplementary requirements.
Note 1-Special quality hot-wrought carbon steel bars subject to mechanical property requirements are covered in M 255M/ M 255.
This specification is applicable to orders in either SI units (as M 227M) or inch-pound units (as M 227). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 227.
Document History