ISO/IEC 11581-40

Information technology - User interface icons - Part 40: Management of icon registration

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2011
Status: active
Page Count: 16
ICS Code (IT applications in office work): 35.240.20
scope:

This part of ISO/IEC 11581 defines supplementary procedural information, requirements and criteria that apply to a collection of icon standards published as a web-accessible icon database. They are based on Annex ST of the ISO/IEC Directives - Supplement - Procedures Specific to ISO. This part of ISO/IEC 11581 also defines the method of adding, changing or withdrawing icons in an electronic database of standard icons.

NOTE Annex ST of the ISO Supplement is followed unless otherwise specified in this part of ISO/IEC 11581 for management of icon registration.

Document History

ISO/IEC 11581-40
October 1, 2011
Information technology - User interface icons - Part 40: Management of icon registration
This part of ISO/IEC 11581 defines supplementary procedural information, requirements and criteria that apply to a collection of icon standards published as a web-accessible icon database. They are...

References

Advertisement