SNV - SN EN 12561-1

Railway applications - Tank wagons - Part 1: Identification plates for tank wagons for the carriage of dangerous goods

active, Most Current
Organization: SNV
Publication Date: 1 September 2011
Status: active
Page Count: 17
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Trailing stock): 45.060.20
scope:

This European Standard lays down the identification plates for tank wagons used for the carriage of:

- liquefied gases of class 2 of RID,

- substances of classes 3, 4.1, 4.2, 4.3, 5.1, 5.2, 6.1, 6.2, 8 and 9 of RID.

Compressed gases have not been considered in this European Standard.

This European Standard also defines the dimensions and the fixing of identification plates and various particulars to be marked on them.

The requirements of RID shall override conflicting requirements of this European Standard.

This European Standard applies to new tank wagons built after the 1st January 2010.

Document History

SN EN 12561-1
September 1, 2011
Railway applications - Tank wagons - Part 1: Identification plates for tank wagons for the carriage of dangerous goods
This European Standard lays down the identification plates for tank wagons used for the carriage of: — liquefied gases of class 2 of RID, — substances of classes 3, 4.1, 4.2, 4.3, 5.1, 5.2, 6.1,...

References

Advertisement