CEN - EN ISO 15006

Road vehicles - Ergonomic aspects of transport information and control systems - Specifications for in-vehicle auditory presentation

active, Most Current
Organization: CEN
Publication Date: 1 October 2011
Status: active
Page Count: 26
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (IT applications in transport): 35.240.60
ICS Code (Ergonomics): 13.180
scope:

This International Standard establishes ergonomic specifications for the presentation of auditory information related to transport information and control systems (TICS) through speech or sounds. It applies primarily to the use of auditory displays to the driver when the vehicle is in motion, but it may also be applied when the vehicle is stationary. It presents a set of requirements and recommendations for in-vehicle auditory signals from TICS, and provides characteristics and functional factors for maximizing auditory signal intelligibility and utility while helping prevent auditory or mental overload.

Document History

EN ISO 15006
October 1, 2011
Road vehicles - Ergonomic aspects of transport information and control systems - Specifications for in-vehicle auditory presentation
This International Standard establishes ergonomic specifications for the presentation of auditory information related to transport information and control systems (TICS) through speech or sounds. It...
October 1, 2004
Road vehicles - Ergonomic aspects of transport information and control systems - Specifications and compliance procedures for in-vehicle auditory presentation
A description is not available for this item.

References

Advertisement