FORD WSS-M4D873-B3

THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 20% MINERAL FILLED, HIGH IMPACT, LOW CLTE, MOLDING COMPOUND, MOLD-IN-COLOR ONLY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 8 September 2011
Status: inactive
Page Count: 8
scope:

The materials defined by these specifications are 20% mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene copolymers, rubber, color pigments and added UV stabilization for exterior use (WSSM4D873- B3) or suitable for painting, providing that suitable surface pretreatment is used (WSSM4D873- B4).

Document History

February 11, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 20% MINERAL FILLED, HIGH IMPACT, LOW CLTE, MOLDING COMPOUND, MOLD-IN-COLOR ONLY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 20% mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene...
FORD WSS-M4D873-B3
September 8, 2011
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 20% MINERAL FILLED, HIGH IMPACT, LOW CLTE, MOLDING COMPOUND, MOLD-IN-COLOR ONLY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 20% mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene...

References

Advertisement