EUROCAE - ED-73E

MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR SECONDARY SURVEILLANCE RADAR MODE S TRANSPONDERS

inactive
Organization: EUROCAE
Publication Date: 1 May 2011
Status: inactive
Page Count: 718
scope:

PURPOSE AND SCOPE

These minimum operational performance specifications are designed to ensure that aircraft Mode S Secondary Surveillance Radar (SSR) transponder equipments certificated to them will be compatible with ICAO Annex 10, Volume IV, Part I up to Amendment 82 and the 1st edition of ICAO Document 9871 (Technical Provisions for Mode S Services and Extended Squitter).

These minimum operational performance specifications do not include detailed descriptions of Mode S coding formats, protocols and interfaces; these can be found in ICAO Annex 10, Volume IV.

This document replaces the previous version ED-73B.

Chapter 1 of this document provides information necessary to understand the need for the equipment requirements and tests defined in the remaining chapters. It describes typical equipment applications and operational objectives and is the basis for the performance criteria stated in Chapter 2 to Chapter 4. Definitions essential to proper understanding of this document are also provided in Chapter 1.

Chapter 2 contains general design specifications.

Chapter 3 contains the minimum performance specification for the equipment, defining performance under standard operating conditions.

Chapter 4 specifies the environmental test conditions which provide a laboratory means of determining the overall performance characteristics of the equipment under conditions representative of those which may be encountered in actual operations.

Chapter 5 details recommended test procedures for demonstrating compliance with Chapters 3 and 4.

Chapter 6 specifies the performance demanded of the installed equipment. It also includes ground and flight tests of the installed equipment which may be required when performance cannot be adequately determined through testing under standard test conditions.

APPLICABILITY

Compliance with this minimum performance specification by manufacturers, installers and users is recommended as a means of ensuring that the equipment will satisfactorily perform its intended function(s) under all conditions encountered in normal aircraft operations.

Any regulatory application of this document in whole or in part is the sole responsibility of appropriate government agencies.

As the measured values of equipment performance characteristics may be a function of the method of measurement, standard test conditions and methods of test are recommended in this document.

Document History

January 1, 2022
MINIMUM OPERATIONAL PERFORMANCE STANDARDS (MOPS) FOR SECONDARY SURVEILLANCE RADAR MODE S TRANSPONDERS - CHANGE 1
PURPOSE AND SCOPE ED-73F Change 1 includes updates, corrections, and additional material to support implementation of the Minimum Operational Performance Standards (MOPS) for Secondary Surveillance...
December 1, 2020
MINIMUM OPERATIONAL PERFORMANCE STANDARDS (MOPS) FOR SECONDARY SURVEILLANCE RADAR MODE S TRANSPONDERS
PURPOSE AND SCOPE These minimum operational performance specifications are designed to ensure that aircraft Mode S Secondary Surveillance Radar (SSR) transponder equipments certificated to them will...
ED-73E
May 1, 2011
MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR SECONDARY SURVEILLANCE RADAR MODE S TRANSPONDERS
PURPOSE AND SCOPE These minimum operational performance specifications are designed to ensure that aircraft Mode S Secondary Surveillance Radar (SSR) transponder equipments certificated to them will...
September 1, 2008
MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR SECONDARY SURVEILLANCE RADAR MODE S TRANSPONDERS
PURPOSE AND SCOPE These minimum operational performance specifications are designed to ensure that aircraft Mode S Secondary Surveillance Radar (SSR) transponder equipments certificated to them will...

References

Advertisement