SNV - SN EN ISO 15912/A1

Dentistry - Casting investments and refractory die materials - Amendment 1: Requirement and test method for adequacy of expansion of Type 1 and Type 2 materials; Amendment A1

inactive
Organization: SNV
Publication Date: 1 September 2011
Status: inactive
Page Count: 12
ICS Code (Dental materials): 11.060.10
scope:

Foreword

ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO 15912:2006 was prepared by Technical Committee ISO/TC 106, Dentistry, Subcommittee SC 2, Prosthodontic materials.

Document History

June 1, 2016
Dentistry - Refractory investment and die material
A description is not available for this item.
SN EN ISO 15912/A1
September 1, 2011
Dentistry - Casting investments and refractory die materials - Amendment 1: Requirement and test method for adequacy of expansion of Type 1 and Type 2 materials; Amendment A1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
February 1, 2007
Dentistry - Casting investments and refractory die materials
A description is not available for this item.

References

Advertisement